Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ11 |
---|---|
In Line Connector B | RJ11 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 6Ways |
Convert To Gender | Receptacle |
Convert To Positions | 6Ways |
Modular Coupler | Newark Electronics |
ADAPTOR, RJ11, JACK TO JACK, 6WAY | element14 |
Where can I find additional details, specifications and documents for a ECF504B-4S?
Additional datasheets, footprints and schematics for ECF504B-4S are listed on our Part Details page. You can also find images and similar parts to ECF504B-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504B-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504B-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504B-4S fall under?
The ECF504B-4S is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECF504B-4S when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504B-4S you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504B-4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504B-4S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ECF504B-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504B-4S often in real-time on the comparison pages.
What if I can't find stock of ECF504B-4S?
You can fill out our help required form which you can use to request a quote for ECF504B-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.