Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.87
|
407
in stock
|
Buy Now | |
element14
from US$16.95
|
903
in stock
|
Buy Now | |
Newark Electronics
from US$15.54
|
496
in stock
|
Buy Now | |
RS Americas
from US$12.19
|
376
in stock
|
Buy Now | |
Heilind Electronics
from US$20.12
|
235
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.12
|
47
in stock
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
Connector Type | USB |
Convert From Gender | Jack |
Convert From Positions | 1Ways |
Convert To Gender | Jack |
Convert To Positions | 1Ways |
Inter Series Connector A | USB A |
Inter Series Connector B | USB B |
USB ADAPTOR, 2.0 TYPE A-TYPE B | element14 |
Usb Adapter, 2.0 Type A-Type B | Newark Electronics |
USB A-B PANEL ADPT SHIELDED | Heilind Electronics |
Where can I find additional details, specifications and documents for a ECF504-UABS?
Additional datasheets, footprints and schematics for ECF504-UABS are listed on our Part Details page. You can also find images and similar parts to ECF504-UABS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-UABS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-UABS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-UABS fall under?
The ECF504-UABS is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to ECF504-UABS when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-UABS you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-UABS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-UABS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for ECF504-UABS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-UABS often in real-time on the comparison pages.
What if I can't find stock of ECF504-UABS?
You can fill out our help required form which you can use to request a quote for ECF504-UABS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.