Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
Usb Adapter, 2.0 Type A-Type B | Newark Electronics |
Adapter | RS |
Where can I find additional details, specifications and documents for a ECF504-UAB?
Additional datasheets, footprints and schematics for ECF504-UAB are listed on our Part Details page. You can also find images and similar parts to ECF504-UAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-UAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-UAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-UAB fall under?
The ECF504-UAB is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to ECF504-UAB when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-UAB you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-UAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-UAB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ECF504-UAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-UAB often in real-time on the comparison pages.
What if I can't find stock of ECF504-UAB?
You can fill out our help required form which you can use to request a quote for ECF504-UAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.