Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.52
|
138
in stock
|
Buy Now | |
RS Americas
from US$10.79
|
2,385
in stock
|
Buy Now | |
Newark Electronics
from US$13.82
|
314
in stock
|
Buy Now | |
element14
from US$17.74
|
314
in stock
|
Buy Now | |
Heilind Electronics
from US$17.80
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.80
|
13
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (12-Jan-2017) |
In Line Coupler, Rj45 Jack-Rj45 Jack | Newark Electronics |
COUPLER, RJ45 JACK, 8POS, CAT6 | Farnell |
CAT 6 RJ45 PNL CPLR KIT | Heilind Electronics |
Where can I find additional details, specifications and documents for a ECF504-C6?
Additional datasheets, footprints and schematics for ECF504-C6 are listed on our Part Details page. You can also find images and similar parts to ECF504-C6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-C6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-C6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-C6 fall under?
The ECF504-C6 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECF504-C6 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-C6 you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-C6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-C6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for ECF504-C6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-C6 often in real-time on the comparison pages.
What if I can't find stock of ECF504-C6?
You can fill out our help required form which you can use to request a quote for ECF504-C6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.