Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 1.0 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | Phosphor Bronze |
Usb Adapter, 2.0 Type A-B Rcpt, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a ECF504-AB?
Additional datasheets, footprints and schematics for ECF504-AB are listed on our Part Details page. You can also find images and similar parts to ECF504-AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-AB fall under?
The ECF504-AB is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to ECF504-AB when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-AB you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-AB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ECF504-AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-AB often in real-time on the comparison pages.
What if I can't find stock of ECF504-AB?
You can fill out our help required form which you can use to request a quote for ECF504-AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.