Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 33W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 38.1mm |
Height | 27.9mm |
Depth | 78.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 78.7mm |
Output Current Max | 10A |
Peak Output Current | 13A |
Power Rating | 33W |
Power Supply Type | Enclosed |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 33W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 10A |
Width | 38.1mm |
RoHS Compliant | Yes |
Ac-Dc Converter, Pcb Mount, 1 O/P, 33W, 10A, 3.3V | Newark Electronics |
Power Supply AC-DC PCB/Chassis Encapsulated 33W 3.3V@10A 90-264V Input | XP Power ECE40US03 | RS Americas |
3.3V PCB Mount Power Supply, Encapsulated, 3.3 Volts 10 Amps | TRC Electronics |
AC/DC PSU, ENCAPSULATED, 40W, 3.3V | Farnell |
Where can I find additional details, specifications and documents for a ECE40US03?
Additional datasheets, footprints and schematics for ECE40US03 are listed on our Part Details page. You can also find images and similar parts to ECE40US03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECE40US03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECE40US03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECE40US03 fall under?
The ECE40US03 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECE40US03 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECE40US03 you can contact the distributor directly for product support, shipping queries etc.
Is the ECE40US03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECE40US03 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics and Farnell have stock available or on a lead time for ECE40US03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECE40US03 often in real-time on the comparison pages.
What if I can't find stock of ECE40US03?
You can fill out our help required form which you can use to request a quote for ECE40US03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.