ECA1VM102 Capacitors by Panasonic

CAP 1000µF 35V 20%

Status: Unknown
Series: M Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
14,545 units
Buy Now
Logo for Newark Electronics Newark Electronics
14,012 units
Buy Now
Logo for Chip One Stop Chip One Stop
10,203 units
Buy Now
Logo for Electro Sonic Electro Sonic
9,200 units
Buy Now
Logo for Master Electronics Master Electronics
9,200 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
9,200 units
Buy Now
Logo for Avnet Europe Avnet Europe
3,500 units
Buy Now
Logo for Allied Electronics Allied Electronics
900 units
Buy Now
Logo for Conrad Conrad
70 units
Buy Now
Logo for Schukat Electronic Schukat Electronic
20 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000µF
Voltage Rating 35V
Product Range M Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
External Length / Height 20mm
Lead Diameter 0.6mm
Leakage Current 350µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 2000h
Ripple Current AC 900mA
Ripple Current Frequency 120Hz
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 35V

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, | element14
CAP, 1000µF, 35V, 20% | Farnell
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, RADIAL | Newark Electronics
Electrolytic Aluminum Capacitor - 1000 µF - 35 V - 20% - 12.5 X 20mm - Radial - 5 mm - 900 mA - 2000h - 85°C. | Electro Sonic
Aluminum Electrolytic Capacitor, 1000 uF, 35 V, ± 20%, 2000 hours @ 85°C, Radial Leaded | Avnet Europe
Capacitor | Allied Electronics
M radial Al elect cap1000uF 35V 85deg C | Component Sense
Capacity (elec.) (num): 1000 µF | Conrad
CAP LYT RDL 1000UF 35V 13X20 5LS BULK | Component Electronics
El-Capacitor 1000uF 35V 12,5x20mm P5 | Schukat Electronic
Panasonic Radial Electrolytic Capacitor, 1000uF, 35VDC, 20% | Distrelec
Capacitor 1000 uF 35 Volt 20% 12.5x20mm Radial 5mm | Jameco Electronics

More Parts in Aluminium Electrolytic Capacitors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECA1VM102?

Additional datasheets, footprints and schematics for ECA1VM102 are listed on our Part Details page. You can also find images and similar parts to ECA1VM102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECA1VM102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECA1VM102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECA1VM102 fall under?

The ECA1VM102 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ECA1VM102 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECA1VM102 you can contact the distributor directly for product support, shipping queries etc.

Is the ECA1VM102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ECA1VM102 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Electro Sonic have stock available or on a lead time for ECA1VM102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECA1VM102 often in real-time on the comparison pages.

What if I can't find stock of ECA1VM102?

You can fill out our help required form which you can use to request a quote for ECA1VM102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay