Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,900
in stock
|
Buy Now | |
element14
from US$0.08
|
3,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,730
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 35 |
Leakage Current (Max) (micro A) | 35 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 11.2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 150 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 1000 |
Forming & Packaging Feature | Lead taping (ammo packing), F=2.5mm |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 2000 |
Minimum Packaging Quantity (pieces) | 2000 |
Minimum packaging quantity (piece) | 2000 |
Weight (Typ.) (g) | 0.65 |
Capacitor, 100Uf, 35V, Radial Rohs Compliant: Yes |Panasonic ECA1VHG101I | Newark Electronics |
CAPACITOR, 100UF, 35V, RADIAL | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
NHG Series 35 V 100 uF 105 ░C ╪ 6.3 x 11.2 mm LS=2.5mm Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, ± 20%, 1000 hours @ 105°C, Radial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 1000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECA-1VHG101I?
Additional datasheets, footprints and schematics for ECA-1VHG101I are listed on our Part Details page. You can also find images and similar parts to ECA-1VHG101I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECA-1VHG101I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECA-1VHG101I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECA-1VHG101I fall under?
The ECA-1VHG101I is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > NHG-A Series.
Can I view similar or alternative parts?
You can view similar parts to ECA-1VHG101I when available in the NHG-A Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECA-1VHG101I you can contact the distributor directly for product support, shipping queries etc.
Is the ECA-1VHG101I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECA-1VHG101I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for ECA-1VHG101I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECA-1VHG101I often in real-time on the comparison pages.
What if I can't find stock of ECA-1VHG101I?
You can fill out our help required form which you can use to request a quote for ECA-1VHG101I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.