Status: | Unknown |
---|---|
Series: | EC2 & EE2 Series |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
3,695
in stock
|
Buy Now | |
Farnell
from US$1.49
|
3,695
in stock
|
Buy Now | |
element14
from US$1.79
|
3,694
in stock
|
Buy Now | |
RS Americas
from US$1.08
|
2,361
in stock
|
Buy Now | |
Rutronik
from US$1.20
|
1,680
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | EC2 & EE2 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 1.028kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 15mm |
External Height | 9.4mm |
External Width | 7.5mm |
Signal Relay, Ec2 Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant: Yes |Kemet EC2-12TNU | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Relay, E-Mech, Latching, DPDT, Ctrl-V12DC,2A,250VAC, PCB Mnt, Thru Hole, EC2/EE2 Series | KEMET EC2-12TNU | RS Americas |
Relay Signal 2FormC 12V 10uA | RS |
Electromechanical Relay DPDT 2A 12VDC 1.028KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a EC2-12TNU?
Additional datasheets, footprints and schematics for EC2-12TNU are listed on our Part Details page. You can also find images and similar parts to EC2-12TNU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC2-12TNU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC2-12TNU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC2-12TNU fall under?
The EC2-12TNU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EC2-12TNU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC2-12TNU you can contact the distributor directly for product support, shipping queries etc.
Is the EC2-12TNU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC2-12TNU have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS Americas and Rutronik have stock available or on a lead time for EC2-12TNU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC2-12TNU often in real-time on the comparison pages.
What if I can't find stock of EC2-12TNU?
You can fill out our help required form which you can use to request a quote for EC2-12TNU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.