Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 400V |
---|---|
Gate Trigger Current Max, Igt | 500µA |
Current It av | 510mA |
On State RMS Current IT(rms) | 800mA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 16A |
RoHS Compliant | Yes |
Scr Thyristor, 400V | Newark Electronics |
0.8A 400V SEN SCR 500UA TO92 | TTI Europe |
Where can I find additional details, specifications and documents for a EC103D3RP?
Additional datasheets, footprints and schematics for EC103D3RP are listed on our Part Details page. You can also find images and similar parts to EC103D3RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC103D3RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC103D3RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC103D3RP fall under?
The EC103D3RP is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to EC103D3RP when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC103D3RP you can contact the distributor directly for product support, shipping queries etc.
Is the EC103D3RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EC103D3RP have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for EC103D3RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC103D3RP often in real-time on the comparison pages.
What if I can't find stock of EC103D3RP?
You can fill out our help required form which you can use to request a quote for EC103D3RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.