Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
8,644
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
8,644
in stock
|
Buy Now | |
element14
from US$0.11
|
8,644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
269
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 12µA |
Current It av | 500mA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | SC-73 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Scr Thyristor, 0.8A, 400V, Sc-73 | Newark Electronics |
SCR THYRISTOR, 0.8A, 400V, SC-73 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 400V 5mA 3-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a EC103D1WX?
Additional datasheets, footprints and schematics for EC103D1WX are listed on our Part Details page. You can also find images and similar parts to EC103D1WX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC103D1WX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC103D1WX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC103D1WX fall under?
The EC103D1WX is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to EC103D1WX when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC103D1WX you can contact the distributor directly for product support, shipping queries etc.
Is the EC103D1WX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC103D1WX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for EC103D1WX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC103D1WX often in real-time on the comparison pages.
What if I can't find stock of EC103D1WX?
You can fill out our help required form which you can use to request a quote for EC103D1WX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.