| Status: | Unknown |
|---|---|
| Series: | EC103xx Series |
| RoHS: | Unknown |
Prices starting from US$0.29
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$0.29
|
2,564
in stock
|
Buy Now |
|
Newark Electronics
from US$0.45
|
130
in stock
|
Buy Now |
|
Future Electronics
from US$0.35
|
0
in stock
|
Buy Now |
|
TME
from US$0.37
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.62
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.32
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.30
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.48
|
0
in stock
|
Buy Now |
| Buy Now |
| Peak Repetitive Off-State Voltage Vdrm | 400V |
|---|---|
| Gate Trigger Current Max Igt | 200µA |
| Current It av | 510mA |
| On State RMS Current IT(rms) | 800mA |
| Thyristor Case Style | TO-92 |
| No. of Pins | 3Pins |
| Peak Non Rep Surge Current Itsm 50Hz | 16A |
| Holding Current Max Ih | 5mA |
| Gate Trigger Voltage Max Vgt | 800mV |
| Operating Temperature Max | 110°C |
| Product Range | EC103xx Series |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (12-Jan-2017) |
| SCR TO92 400V .8A SEN THY | TTI Americas |
| Triac, Sensitive Gate, 400V, 800Ma To-92 | Newark Electronics |
| EC103xx Series 400 V 0.8 A Through Hole Teccor Thyristor Sensitive SCR - TO-92 | Future Electronics |
| Thyristor | TME |
| Sen SCR 400V .8A 200uA TO92 | RS Americas |
| 0.8A 400V SEN SCR TO92 | TTI Europe |
Where can I find additional details, specifications and documents for a EC103D?
Additional datasheets, footprints and schematics for EC103D are listed on our Part Details page. You can also find images and similar parts to EC103D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC103D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC103D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC103D fall under?
The EC103D is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to EC103D when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC103D you can contact the distributor directly for product support, shipping queries etc.
Is the EC103D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC103D have stock available?
Authorised distributors including TTI Americas, Newark Electronics, Future Electronics, TME and RS Americas have stock available or on a lead time for EC103D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC103D often in real-time on the comparison pages.
What if I can't find stock of EC103D?
You can fill out our help required form which you can use to request a quote for EC103D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.