Status: | Unknown |
---|---|
Series: | EBS Series |
RoHS: | Compliant |
Product Range | EBS Series |
---|---|
Time Min | 0.5s |
Time Max | 10s |
No. of Timing Ranges | 1Ranges |
Timer Output | Solid State |
Current Rating Nom | 500mA |
Contact Current | 7A |
RoHS Compliant | Yes |
MINI E-TIMER INTERVAL AC/DC S | Relay Specialties |
Where can I find additional details, specifications and documents for a EBSSM2310S?
Additional datasheets, footprints and schematics for EBSSM2310S are listed on our Part Details page. You can also find images and similar parts to EBSSM2310S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EBSSM2310S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EBSSM2310S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EBSSM2310S fall under?
The EBSSM2310S is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to EBSSM2310S when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EBSSM2310S you can contact the distributor directly for product support, shipping queries etc.
Is the EBSSM2310S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EBSSM2310S have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Relay Specialties have stock available or on a lead time for EBSSM2310S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EBSSM2310S often in real-time on the comparison pages.
What if I can't find stock of EBSSM2310S?
You can fill out our help required form which you can use to request a quote for EBSSM2310S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.