Status: | Unknown |
---|---|
Series: | EBS Series |
RoHS: | Compliant |
Product Range | EBS Series |
---|---|
Time Min | 1min |
Time Max | 10min |
No. of Timing Ranges | 1Ranges |
Timer Output | Solid State |
Current Rating Nom | 500mA |
Contact Current | 7A |
RoHS Compliant | Yes |
MINI E-TIMER INTERVAL AC/DC M | Relay Specialties |
Mini E-Timer Interval Ac/ |Carlo Gavazzi EBSSM2310M | Newark Electronics |
Where can I find additional details, specifications and documents for a EBSSM2310M?
Additional datasheets, footprints and schematics for EBSSM2310M are listed on our Part Details page. You can also find images and similar parts to EBSSM2310M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EBSSM2310M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EBSSM2310M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EBSSM2310M fall under?
The EBSSM2310M is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to EBSSM2310M when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EBSSM2310M you can contact the distributor directly for product support, shipping queries etc.
Is the EBSSM2310M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EBSSM2310M have stock available?
Authorised distributors including Chip One Stop, Relay Specialties and Newark Electronics have stock available or on a lead time for EBSSM2310M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EBSSM2310M often in real-time on the comparison pages.
What if I can't find stock of EBSSM2310M?
You can fill out our help required form which you can use to request a quote for EBSSM2310M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.