Status: | Unknown |
---|---|
Series: | Eclipse EBL Series |
RoHS: | Unknown |
Balance / Scale Type | Precision |
---|---|
Load Weight Max | 6.2kg |
Resolution (g) | 0.01g |
Product Range | Eclipse EBL Series |
SVHC | No SVHC (15-Jan-2018) |
BALANCE, PRECISION, 6.2KG | Farnell |
Where can I find additional details, specifications and documents for a EBL 6202E?
Additional datasheets, footprints and schematics for EBL 6202E are listed on our Part Details page. You can also find images and similar parts to EBL 6202E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EBL 6202E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EBL 6202E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EBL 6202E fall under?
The EBL 6202E is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to EBL 6202E when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EBL 6202E you can contact the distributor directly for product support, shipping queries etc.
Is the EBL 6202E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EBL 6202E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EBL 6202E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EBL 6202E often in real-time on the comparison pages.
What if I can't find stock of EBL 6202E?
You can fill out our help required form which you can use to request a quote for EBL 6202E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.