EB8574-000 Part Information

Details for EB8574-000 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Cross-Section Range 1/0AWG/kcmil
Insulation Diameter 18.3 – 21.5mm
Voltage Class ≤ 28kV
Design Specification IEEE 386
UL Rating No
Halogen Free Yes
Emission Free Yes
Application Type T-Connector
Free of Lead, Cadmium, Heavy Metals Yes
Non-Toxic & Non-Corrosive Emission Yes
Installation Instruction English
Product Availability AMERICAS
Insulation Polymeric
Technology Separable Connector
Connector Type Crimp
Bushing Type 600A
Screened Yes
Product Family ELB-15/28
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 3-1899761-6, ELB-15/28-610B10
Product Code: C805
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EB8574-000?

Additional datasheets, footprints and schematics for EB8574-000 are listed in our Part Details tab. You can also find the EB8574-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EB8574-000 in the Pricing & Inventory tab next to part details. You can view EB8574-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EB8574-000 fall under?

The EB8574-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to EB8574-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EB8574-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EB8574-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for EB8574-000 have stock available?

There is no stock from authorised distributors for EB8574-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EB8574-000 often in real-time on the comparison pages.

What if I can't find stock of EB8574-000?

You can fill out our help required form which you can use to request a quote for EB8574-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EB8574-000

Loading...
Loading Results for EB8574-000
We use cookies to improve your experience. See our privacy policy.
Okay