Status: | Unknown |
---|---|
Series: | EB2 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | EB2 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 1.028kohm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 150% |
Coil Power Continuous | 140mW |
Coil Sensitivity | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 1A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
External Depth | 14.3mm |
External Height | 7.5mm |
External Length / Height | 7.5mm |
External Width | 9.3mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 2ms |
Release Time | 1ms |
Switch Current Max | 1A |
Switching Current Max | 1A |
Switching Power Max | 30W |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
V |Kemet EB2-12NU | Newark Electronics |
Where can I find additional details, specifications and documents for a EB2-12NU?
Additional datasheets, footprints and schematics for EB2-12NU are listed on our Part Details page. You can also find images and similar parts to EB2-12NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB2-12NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB2-12NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB2-12NU fall under?
The EB2-12NU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EB2-12NU when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB2-12NU you can contact the distributor directly for product support, shipping queries etc.
Is the EB2-12NU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB2-12NU have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for EB2-12NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB2-12NU often in real-time on the comparison pages.
What if I can't find stock of EB2-12NU?
You can fill out our help required form which you can use to request a quote for EB2-12NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.