Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.26
|
No stock
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | ICSP Interface |
Silicon Manufacturer | Matrix |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Board Only |
Core Architecture | Interface |
Core Sub-Architecture | ICSP Interface |
Development Tool Type | Application Board |
Features | ECIO ARM Firmware Recovery (TST) Jumper PICkit ICSP Interface |
Kit Features | E-blocks Application board ICSP Interface |
Type | Hardware / Software - Dev Kit (Dev Tool) |
Where can I find additional details, specifications and documents for a EB061?
Additional datasheets, footprints and schematics for EB061 are listed on our Part Details page. You can also find images and similar parts to EB061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB061 fall under?
The EB061 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EB061 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB061 you can contact the distributor directly for product support, shipping queries etc.
Is the EB061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB061 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EB061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB061 often in real-time on the comparison pages.
What if I can't find stock of EB061?
You can fill out our help required form which you can use to request a quote for EB061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.