Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | - |
---|---|
Silicon Manufacturer | Matrix |
Silicon Core Number | - |
Application Sub Type | - |
Kit Contents | Board |
Product Range | - |
Accessory Type | Relay Board |
Development Tool Type | Relay Board Kit |
Features | E-blocks Compatible |
For Use With | EB006 Multiprogrammer Board |
Kit Features | Operate 2 Circuits at Different Voltage Level Operate upto Four Device (ie motor) at Varying Speed |
Type | Quad Relay Board |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Matrix |
---|---|
Kit Contents | Board |
Accessory Type | Relay Board |
Features | E-blocks Compatible |
RoHS Compliant | Yes |
Relay Board, 4 Relays, E-Blocks | Newark Electronics |
Where can I find additional details, specifications and documents for a EB038?
Additional datasheets, footprints and schematics for EB038 are listed on our Part Details page. You can also find images and similar parts to EB038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB038 fall under?
The EB038 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EB038 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB038 you can contact the distributor directly for product support, shipping queries etc.
Is the EB038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB038 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for EB038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB038 often in real-time on the comparison pages.
What if I can't find stock of EB038?
You can fill out our help required form which you can use to request a quote for EB038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.