Silicon Manufacturer | Matrix |
---|---|
Silicon Core Number | MCP2515 MCP2551 |
Kit Application Type | Interface |
Application Sub Type | CAN Bus |
Kit Contents | Board Only |
Product Range | - |
Core Architecture | Interface |
Core Sub-Architecture | CAN |
Features | Transmit and Receive via CAN Bus Access to Dedicated Input and Output Lines on CAN Controller |
Kit Features | Uses both a CAN Controller (MCP2515) & CAN Transceiver (MCP2551) Transmit and Receive via CAN Bus |
Type | Hardware - Daughter Card |
Silicon Manufacturer | Matrix |
---|---|
Silicon Core Number | MCP2515, MCP2551 |
Kit Application Type | Interface |
Application Sub Type | CAN Bus |
Kit Contents | Board Only |
RoHS Compliant | Yes |
MCP2515, CAN, E-BLOCKS, EVAL BOARD | Farnell |
Can Bus, E-Blocks, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a EB018?
Additional datasheets, footprints and schematics for EB018 are listed on our Part Details page. You can also find images and similar parts to EB018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB018 fall under?
The EB018 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EB018 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB018 you can contact the distributor directly for product support, shipping queries etc.
Is the EB018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB018 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for EB018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB018 often in real-time on the comparison pages.
What if I can't find stock of EB018?
You can fill out our help required form which you can use to request a quote for EB018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.