Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32 |
Kit Application Type | Interface |
Application Sub Type | LCD Display |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
RoHS Compliant | Yes |
Expansion Board, Lcd I/F, For Vldiscovery | Newark Electronics |
Where can I find additional details, specifications and documents for a EB-STM32DISCOVERY-LCD?
Additional datasheets, footprints and schematics for EB-STM32DISCOVERY-LCD are listed on our Part Details page. You can also find images and similar parts to EB-STM32DISCOVERY-LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB-STM32DISCOVERY-LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB-STM32DISCOVERY-LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB-STM32DISCOVERY-LCD fall under?
The EB-STM32DISCOVERY-LCD is listed under Development Boards, Evaluation Tools > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to EB-STM32DISCOVERY-LCD when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB-STM32DISCOVERY-LCD you can contact the distributor directly for product support, shipping queries etc.
Is the EB-STM32DISCOVERY-LCD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EB-STM32DISCOVERY-LCD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EB-STM32DISCOVERY-LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB-STM32DISCOVERY-LCD often in real-time on the comparison pages.
What if I can't find stock of EB-STM32DISCOVERY-LCD?
You can fill out our help required form which you can use to request a quote for EB-STM32DISCOVERY-LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.