EB-2724-100-0 Part Information

Details for EB-2724-100-0 by Block

Electronic & Electrical Components>Fuses & Circuit Protection>Circuit Breakers & Accessories

Part Downloads

Part Specifications

Product Range EasyB Series
Current Rating 10A
No. of Poles -
Supply Voltage 24VDC
Circuit Breaker Mounting DIN Rail
Load Current Max 10A
Trip Time 500ms
RoHS Compliant

Alternative Part Descriptions

  • CIRCUIT BREAKER, 1-CH, 10A, 24VDC; Product Range:EasyB Series; Current Rating:10A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EB-2724-100-0?

Additional datasheets, footprints and schematics for EB-2724-100-0 are listed in our Part Details tab. You can also find the EB-2724-100-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EB-2724-100-0 in the Pricing & Inventory tab next to part details. You can view EB-2724-100-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EB-2724-100-0 fall under?

The EB-2724-100-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to EB-2724-100-0 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EB-2724-100-0 you can contact the distributor directly for product support, shipping queries etc.

Is the EB-2724-100-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for EB-2724-100-0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for EB-2724-100-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EB-2724-100-0 often in real-time on the comparison pages.

What if I can't find stock of EB-2724-100-0?

You can fill out our help required form which you can use to request a quote for EB-2724-100-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EB-2724-100-0

Loading...
Loading Results for EB-2724-100-0
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us