Status: | Unknown |
---|---|
Series: | EasyB Series |
RoHS: | Unknown |
Product Range | EasyB Series |
---|---|
Current Rating | 2A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | 2A |
Trip Time | 500ms |
Circuit Breaker, 1-Ch, 2A, 24Vdc | Newark Electronics |
Circuit Breaker 1 channel 24VDC in 2A 24VDC out 52ms | Block USA EB-1824-020-0 | RS Americas |
CIRCUIT BREAKER, 1-CH, 2A, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a EB-1824-020-0?
Additional datasheets, footprints and schematics for EB-1824-020-0 are listed on our Part Details page. You can also find images and similar parts to EB-1824-020-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB-1824-020-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB-1824-020-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB-1824-020-0 fall under?
The EB-1824-020-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EB-1824-020-0 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB-1824-020-0 you can contact the distributor directly for product support, shipping queries etc.
Is the EB-1824-020-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EB-1824-020-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EB-1824-020-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB-1824-020-0 often in real-time on the comparison pages.
What if I can't find stock of EB-1824-020-0?
You can fill out our help required form which you can use to request a quote for EB-1824-020-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.