Status: | Unknown |
---|---|
Series: | EAS Series |
RoHS: | Compliant |
Product Range | EAS Series |
---|---|
Time Min | 1min |
Time Max | 10min |
No. of Timing Ranges | 1Ranges |
Timer Output | Solid State |
Supply Voltage Max | 230V |
Current Rating Nom | 500mA |
Contact Current | 7A |
RoHS Compliant | Yes |
DELAY ON OPERATE MINI TIMER ADJUSTABLE | RS |
MINI E-TIMER DELAY ON AC/DC M | Relay Specialties |
Where can I find additional details, specifications and documents for a EASSM2310M?
Additional datasheets, footprints and schematics for EASSM2310M are listed on our Part Details page. You can also find images and similar parts to EASSM2310M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EASSM2310M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EASSM2310M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EASSM2310M fall under?
The EASSM2310M is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to EASSM2310M when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EASSM2310M you can contact the distributor directly for product support, shipping queries etc.
Is the EASSM2310M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EASSM2310M have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics and Relay Specialties have stock available or on a lead time for EASSM2310M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EASSM2310M often in real-time on the comparison pages.
What if I can't find stock of EASSM2310M?
You can fill out our help required form which you can use to request a quote for EASSM2310M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.