EA3326-000 Current Transformers & Shunts by TE Connectivity

CI-M63N-800/5

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1899390-4,
CI-M63N-800/5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Aperture Height 10mm
Case Depth 30mm
Product Weight .3kg
Aperture Width 20mm
Ratio 800/5
Aperture Diameter 23mm
Class 1 Burden Rating 10VA
Class .5 Burden Rating 7.5VA
Output Current 5A
Class 3 Burden Rating 15VA
Voltage Application Type AC (Current Transformers)
Current Transformer Type Molded Case
System Phase Type Single Phase


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EA3326-000?

Additional datasheets, footprints and schematics for EA3326-000 are listed on our Part Details page. You can also find images and similar parts to EA3326-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EA3326-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA3326-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EA3326-000 fall under?

The EA3326-000 is listed under Power Systems > Current Transformers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to EA3326-000 when available in the Current Transformers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EA3326-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EA3326-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EA3326-000 have stock available?

There is no stock from authorised distributors for EA3326-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EA3326-000 often in real-time on the comparison pages.

What if I can't find stock of EA3326-000?

You can fill out our help required form which you can use to request a quote for EA3326-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay