EA3320-000 Part Information

Details for EA3320-000 by TE Connectivity

Power Systems>Current Transformers & Shunts

Part Downloads

Part Specifications

Case Depth 30mm
Aperture Diameter 23mm
Aperture Height 10mm
Product Weight .3kg
Ratio 250/5
Aperture Width 20mm
Class 1 Burden Rating 2.5VA
Class 3 Burden Rating 3.75VA
Output Current 5A
Voltage Application Type AC (Current Transformers)
System Phase Type Single Phase
Current Transformer Type Molded Case
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 2-1899390-8, CI-M63N-250/5
Product Code: H735
Global Product Line: J71
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EA3320-000?

Additional datasheets, footprints and schematics for EA3320-000 are listed in our Part Details tab. You can also find the EA3320-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EA3320-000 in the Pricing & Inventory tab next to part details. You can view EA3320-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EA3320-000 fall under?

The EA3320-000 is listed under Power Systems > Current Transformers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to EA3320-000 when available in the Current Transformers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EA3320-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EA3320-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for EA3320-000 have stock available?

There is no stock from authorised distributors for EA3320-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EA3320-000 often in real-time on the comparison pages.

What if I can't find stock of EA3320-000?

You can fill out our help required form which you can use to request a quote for EA3320-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EA3320-000

Loading...
Loading Results for EA3320-000
We use cookies to improve your experience. See our privacy policy.
Okay