Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 2Outlets |
---|---|
Capacity (VA / W) | 600VA / 360W |
Input Voltage AC Max | 300V |
Output Voltage | 230V |
Backup Time - Full Load | 2.5min |
Product Range | - |
Length | 287mm |
Width | 100mm |
Height | 142mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Battery Backup Time | 5min |
External Depth | 287mm |
External Length / Height | 142mm |
External Width | 100mm |
IP Rating | IP20 |
Input Voltage | 175V AC to 300V AC |
Input Voltage AC Min | 175V |
No. of Outputs | 2Outputs |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Voltage Max | 230V |
Output Voltage Min | 207V |
Power Rating | 600W |
Power Supply Type | Uninterruptible |
Run Time @ Full Load | 2.5min |
Run Time @ Half Load | 5min |
Standard | EN 62040-1 / EN 62040-2 |
Supply Voltage | 230V |
Supply Voltage Max | 300V |
Supply Voltage Min | 175V |
Supply Voltage Typ | 230V AC |
Supply Voltage V AC | 280V |
Switching Time | 6ms |
Weight | 4kg |
Weight Min | 4kg |
UPS, 600 VA TOWER | element14 |
Where can I find additional details, specifications and documents for a EA-UPS INFORMER GUARD LCD2 600 AP?
Additional datasheets, footprints and schematics for EA-UPS INFORMER GUARD LCD2 600 AP are listed on our Part Details page. You can also find images and similar parts to EA-UPS INFORMER GUARD LCD2 600 AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-UPS INFORMER GUARD LCD2 600 AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-UPS INFORMER GUARD LCD2 600 AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-UPS INFORMER GUARD LCD2 600 AP fall under?
The EA-UPS INFORMER GUARD LCD2 600 AP is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EA-UPS INFORMER GUARD LCD2 600 AP when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-UPS INFORMER GUARD LCD2 600 AP you can contact the distributor directly for product support, shipping queries etc.
Is the EA-UPS INFORMER GUARD LCD2 600 AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-UPS INFORMER GUARD LCD2 600 AP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EA-UPS INFORMER GUARD LCD2 600 AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-UPS INFORMER GUARD LCD2 600 AP often in real-time on the comparison pages.
What if I can't find stock of EA-UPS INFORMER GUARD LCD2 600 AP?
You can fill out our help required form which you can use to request a quote for EA-UPS INFORMER GUARD LCD2 600 AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.