Status: | Unknown |
---|---|
Series: | EA-PSI 9000 2U Series |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 80V |
Output Current Min | 0A |
Output Current Max | 120A |
Power Rating | 3kW |
Supply Voltage Min | 180V |
Supply Voltage Max | 264V |
Manufacturer Warranty | 2 Years |
Product Range | EA-PSI 9000 2U Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Programmable power supply 80V 120A 3000W | RS |
POWER SUPPLY, 1CH, 80V, 120A, PROG | element14 |
Where can I find additional details, specifications and documents for a EA-PSI 9080-120 2U?
Additional datasheets, footprints and schematics for EA-PSI 9080-120 2U are listed on our Part Details page. You can also find images and similar parts to EA-PSI 9080-120 2U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-PSI 9080-120 2U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-PSI 9080-120 2U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-PSI 9080-120 2U fall under?
The EA-PSI 9080-120 2U is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EA-PSI 9080-120 2U when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-PSI 9080-120 2U you can contact the distributor directly for product support, shipping queries etc.
Is the EA-PSI 9080-120 2U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-PSI 9080-120 2U have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for EA-PSI 9080-120 2U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-PSI 9080-120 2U often in real-time on the comparison pages.
What if I can't find stock of EA-PSI 9080-120 2U?
You can fill out our help required form which you can use to request a quote for EA-PSI 9080-120 2U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.