EA-EL 9750-75 HP Bench Power Supplies, Sources & Loads by EA Elektro-Automatik

ELECTRONIC LOAD 750V 75A

Status: Unknown
Series: EA-EL 9000 HP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7,161.80

Distributor Stock
Logo for Farnell
Farnell
from US$7,161.80
No stock
Buy Now

Specifications

Product Range EA-EL 9000 HP Series
Power Rating 7.2kW
DC Load Type Programmable
Operating Voltage Min 0V
Operating Voltage Max 750V
Operating Current Max 75A
Manufacturer Warranty 2 Years
SVHC No SVHC (15-Jan-2019)
Operating Current Range 0A to 75A

Alternative Descriptions

ELECTRONIC LOAD, 750V, 75A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EA-EL 9750-75 HP?

Additional datasheets, footprints and schematics for EA-EL 9750-75 HP are listed on our Part Details page. You can also find images and similar parts to EA-EL 9750-75 HP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EA-EL 9750-75 HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-EL 9750-75 HP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EA-EL 9750-75 HP fall under?

The EA-EL 9750-75 HP is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.

Can I view similar or alternative parts?

You can view similar parts to EA-EL 9750-75 HP when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EA-EL 9750-75 HP you can contact the distributor directly for product support, shipping queries etc.

Is the EA-EL 9750-75 HP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EA-EL 9750-75 HP have stock available?

Authorised distributors including Farnell have stock available or on a lead time for EA-EL 9750-75 HP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EA-EL 9750-75 HP often in real-time on the comparison pages.

What if I can't find stock of EA-EL 9750-75 HP?

You can fill out our help required form which you can use to request a quote for EA-EL 9750-75 HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay