Status: | Unknown |
---|---|
Series: | EA-EL 9000 T Series |
RoHS: | Unknown |
Product Range | EA-EL 9000 T Series |
---|---|
Power Rating | 500W |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 200V |
Operating Current Max | 18A |
Manufacturer Warranty | 2 Years |
SVHC | No SVHC (15-Jan-2019) |
Prog Elec DC Loads 0to200V 0to18A 500W | RS |
DC ELECTRONIC LOAD, PROG, 200V/18A, 500W | Farnell |
EA Elektro-Automatik Electronic DC Load, Programmable, 200V, 18A, 500W | Distrelec |
Dc Electronic Load, Prog, 200V/18A, 500W | Newark Electronics |
Where can I find additional details, specifications and documents for a EA-EL 9200-18 T?
Additional datasheets, footprints and schematics for EA-EL 9200-18 T are listed on our Part Details page. You can also find images and similar parts to EA-EL 9200-18 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-EL 9200-18 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-EL 9200-18 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-EL 9200-18 T fall under?
The EA-EL 9200-18 T is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to EA-EL 9200-18 T when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-EL 9200-18 T you can contact the distributor directly for product support, shipping queries etc.
Is the EA-EL 9200-18 T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-EL 9200-18 T have stock available?
Authorised distributors including RS, Farnell, Distrelec, Newark Electronics and element14 have stock available or on a lead time for EA-EL 9200-18 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-EL 9200-18 T often in real-time on the comparison pages.
What if I can't find stock of EA-EL 9200-18 T?
You can fill out our help required form which you can use to request a quote for EA-EL 9200-18 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.