Status: | Unknown |
---|---|
Series: | EA-EL 9000 HP Series |
RoHS: | Unknown |
Prices starting from US$3,155.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,155.52
|
No stock
|
Buy Now |
Product Range | EA-EL 9000 HP Series |
---|---|
Power Rating | 2.4kW |
DC Load Type | Programmable |
Operating Voltage Min | 0V |
Operating Voltage Max | 80V |
Operating Current Max | 200A |
Manufacturer Warranty | 2 Years |
SVHC | No SVHC (15-Jan-2019) |
Operating Current Range | 0A to 200A |
Output Current | 200A |
Output Voltage | 80V |
ELECTRONIC LOAD, 80V, 200A | Farnell |
Where can I find additional details, specifications and documents for a EA-EL 9080-200 HP?
Additional datasheets, footprints and schematics for EA-EL 9080-200 HP are listed on our Part Details page. You can also find images and similar parts to EA-EL 9080-200 HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-EL 9080-200 HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-EL 9080-200 HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-EL 9080-200 HP fall under?
The EA-EL 9080-200 HP is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to EA-EL 9080-200 HP when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-EL 9080-200 HP you can contact the distributor directly for product support, shipping queries etc.
Is the EA-EL 9080-200 HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-EL 9080-200 HP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EA-EL 9080-200 HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-EL 9080-200 HP often in real-time on the comparison pages.
What if I can't find stock of EA-EL 9080-200 HP?
You can fill out our help required form which you can use to request a quote for EA-EL 9080-200 HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.