Depth | 5mm |
---|---|
Length | 60mm |
Width | 15mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 5mm |
External Width | 15mm |
Height | 5mm |
Material | Alcomax III |
Bar Magnet, Rect, Pair | Newark Electronics |
BAR MAGNET, RECT, PAIR | element14 |
Where can I find additional details, specifications and documents for a E846?
Additional datasheets, footprints and schematics for E846 are listed on our Part Details page. You can also find images and similar parts to E846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E846 fall under?
The E846 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E846 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E846 you can contact the distributor directly for product support, shipping queries etc.
Is the E846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E846 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for E846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E846 often in real-time on the comparison pages.
What if I can't find stock of E846?
You can fill out our help required form which you can use to request a quote for E846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.