Depth | 5mm |
---|---|
Length | 40mm |
Width | 12.5mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 5mm |
External Width | 12.5mm |
Height | 5mm |
Material | Alcomax III |
Bar Magnet, Rect, Pair | Newark Electronics |
BAR MAGNET, RECT, PAIR | element14 |
Where can I find additional details, specifications and documents for a E845?
Additional datasheets, footprints and schematics for E845 are listed on our Part Details page. You can also find images and similar parts to E845 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E845 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E845 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E845 fall under?
The E845 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E845 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E845 you can contact the distributor directly for product support, shipping queries etc.
Is the E845 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E845 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for E845.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E845 often in real-time on the comparison pages.
What if I can't find stock of E845?
You can fill out our help required form which you can use to request a quote for E845 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.