Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 19.1mm |
---|---|
Height | 12.7mm |
Magnet Material | Neodymium |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Fixing Hole Diameter | 4.8mm |
Material | Alnico |
No. of Fixing Holes | 1 |
Operating Temperature Max | 550°C |
Pull Force Max | 1.9N |
Weight | 20g |
Magnet Button | Newark Electronics |
Where can I find additional details, specifications and documents for a E822?
Additional datasheets, footprints and schematics for E822 are listed on our Part Details page. You can also find images and similar parts to E822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E822 fall under?
The E822 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E822 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E822 you can contact the distributor directly for product support, shipping queries etc.
Is the E822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E822 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for E822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E822 often in real-time on the comparison pages.
What if I can't find stock of E822?
You can fill out our help required form which you can use to request a quote for E822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.