Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 10mm |
---|---|
Height | 30mm |
Magnet Material | Aluminium Nickel Cobalt |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Length | 30mm |
Material | Alcomac III |
Weight | 0.07kg |
Bar Magnet, Cylindrical, Pair | Newark Electronics |
BAR MAGNET, CYLINDRICAL, PAIR | element14 |
Where can I find additional details, specifications and documents for a E807?
Additional datasheets, footprints and schematics for E807 are listed on our Part Details page. You can also find images and similar parts to E807 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E807 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E807 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E807 fall under?
The E807 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E807 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E807 you can contact the distributor directly for product support, shipping queries etc.
Is the E807 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E807 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for E807.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E807 often in real-time on the comparison pages.
What if I can't find stock of E807?
You can fill out our help required form which you can use to request a quote for E807 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.