Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 8mm |
---|---|
Height | 25mm |
Magnet Material | Aluminium Nickel Cobalt |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Length | 25mm |
Material | Alcomac III |
Weight | 0.04kg |
Where can I find additional details, specifications and documents for a E806?
Additional datasheets, footprints and schematics for E806 are listed on our Part Details page. You can also find images and similar parts to E806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E806 fall under?
The E806 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E806 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E806 you can contact the distributor directly for product support, shipping queries etc.
Is the E806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E806 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for E806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E806 often in real-time on the comparison pages.
What if I can't find stock of E806?
You can fill out our help required form which you can use to request a quote for E806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.