Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 6mm |
---|---|
Height | 20mm |
Magnet Material | Aluminium Nickel Cobalt |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Length | 20mm |
Material | Alcomac III |
Weight | 0.02kg |
Bar Magnet, Cylindrical, Pair | Newark Electronics |
BAR MAGNET, CYLINDRICAL, PAIR | element14 |
BAR MAGNET, CYLINDRIC, 6MM, 20MM, ALNICO | Farnell |
Where can I find additional details, specifications and documents for a E805?
Additional datasheets, footprints and schematics for E805 are listed on our Part Details page. You can also find images and similar parts to E805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E805 fall under?
The E805 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E805 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E805 you can contact the distributor directly for product support, shipping queries etc.
Is the E805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E805 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for E805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E805 often in real-time on the comparison pages.
What if I can't find stock of E805?
You can fill out our help required form which you can use to request a quote for E805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.