E80/38/20-3C90 Transformers by Ferroxcube

FERRITE CORE E 3C90

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for Farnell
Farnell
from US$2.40
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.75
201
in stock
Buy Now
Logo for element14
element14
from US$3.94
-
Buy Now

Specifications

Core Type E
Core Size E80
Core Material Grade 3C90
For Use With -
Effective Magnetic Path Length 184mm
Ae Effective Cross Section Area 392mm²
Inductance Factor Al 5.07µH
Product Range -
SVHC No SVHC (07-Jul-2017)
Accessory Type Ferrite Core
Material Grade 3C90

Alternative Descriptions

Core: ferrite | Transfer Multisort Elektronik
FERRITE CORE, E, 3C90 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E80/38/20-3C90?

Additional datasheets, footprints and schematics for E80/38/20-3C90 are listed on our Part Details page. You can also find images and similar parts to E80/38/20-3C90 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E80/38/20-3C90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E80/38/20-3C90 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E80/38/20-3C90 fall under?

The E80/38/20-3C90 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.

Can I view similar or alternative parts?

You can view similar parts to E80/38/20-3C90 when available in the Transformer Cores range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E80/38/20-3C90 you can contact the distributor directly for product support, shipping queries etc.

Is the E80/38/20-3C90 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E80/38/20-3C90 have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for E80/38/20-3C90.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E80/38/20-3C90 often in real-time on the comparison pages.

What if I can't find stock of E80/38/20-3C90?

You can fill out our help required form which you can use to request a quote for E80/38/20-3C90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay