Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnet Type | Pot |
---|---|
Height | 4.5mm |
External Diameter | 16mm |
Operating Temperature Min | - |
Operating Temperature Max | 80°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 4.5mm |
Magnet, Pot, 16X4.5Mm, M4 Thread, Pk20 | Newark Electronics |
MAGNET, POT, 16X4.5MM, M4 THREAD, PK20 | element14 |
Where can I find additional details, specifications and documents for a E774NEO?
Additional datasheets, footprints and schematics for E774NEO are listed on our Part Details page. You can also find images and similar parts to E774NEO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E774NEO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E774NEO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E774NEO fall under?
The E774NEO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E774NEO when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E774NEO you can contact the distributor directly for product support, shipping queries etc.
Is the E774NEO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E774NEO have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for E774NEO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E774NEO often in real-time on the comparison pages.
What if I can't find stock of E774NEO?
You can fill out our help required form which you can use to request a quote for E774NEO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.