Magnet Type | Pot |
---|---|
Height | 4.5mm |
External Diameter | 8mm |
Operating Temperature Min | - |
Operating Temperature Max | 80°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 4.5mm |
MAGNET, POT, 8X4.5MM, M3 THREAD, PK20 | Farnell |
Magnet, Pot, 8X4.5Mm, M3 Thread, Pk20 | Newark Electronics |
Where can I find additional details, specifications and documents for a E771NEO?
Additional datasheets, footprints and schematics for E771NEO are listed on our Part Details page. You can also find images and similar parts to E771NEO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E771NEO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E771NEO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E771NEO fall under?
The E771NEO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E771NEO when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E771NEO you can contact the distributor directly for product support, shipping queries etc.
Is the E771NEO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E771NEO have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for E771NEO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E771NEO often in real-time on the comparison pages.
What if I can't find stock of E771NEO?
You can fill out our help required form which you can use to request a quote for E771NEO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.