Magnet Type | Pot |
---|---|
Height | 7mm |
External Diameter | 25mm |
Operating Temperature Min | - |
Operating Temperature Max | 80°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 7mm |
Magnet, Shallow Pot, 25X7Mm, Pk10 | Newark Electronics |
MAGNET, SHALLOW POT, 25X7MM, PK10 | element14 |
Where can I find additional details, specifications and documents for a E766NEO?
Additional datasheets, footprints and schematics for E766NEO are listed on our Part Details page. You can also find images and similar parts to E766NEO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E766NEO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E766NEO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E766NEO fall under?
The E766NEO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to E766NEO when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E766NEO you can contact the distributor directly for product support, shipping queries etc.
Is the E766NEO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E766NEO have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for E766NEO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E766NEO often in real-time on the comparison pages.
What if I can't find stock of E766NEO?
You can fill out our help required form which you can use to request a quote for E766NEO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.