E764NEO Hand & Workholding Tools by Eclipse Magnetics

MAGNET SHALLOW POT 16X4.5 PK20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.76

Distributor Stock
Logo for RS
RS
from US$5.76
218
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$98.49
-
Buy Now
Logo for element14
element14
from US$107.99
-
Buy Now
Logo for Farnell
Farnell
from US$70.83
-
Buy Now

Specifications

Magnet Type Pot
Height 4.5mm
External Diameter 16mm
Operating Temperature Min -
Operating Temperature Max 80°C
Product Range -
SVHC No SVHC (07-Jul-2017)
External Depth 4.5mm

Alternative Descriptions

Magnet, Shallow Pot, 16X4.5, Pk20 | Newark Electronics
MAGNET, SHALLOW POT, 16X4.5, PK20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E764NEO?

Additional datasheets, footprints and schematics for E764NEO are listed on our Part Details page. You can also find images and similar parts to E764NEO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E764NEO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E764NEO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E764NEO fall under?

The E764NEO is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.

Can I view similar or alternative parts?

You can view similar parts to E764NEO when available in the Magnets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E764NEO you can contact the distributor directly for product support, shipping queries etc.

Is the E764NEO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E764NEO have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for E764NEO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E764NEO often in real-time on the comparison pages.

What if I can't find stock of E764NEO?

You can fill out our help required form which you can use to request a quote for E764NEO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay