Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thread Length | 19mm |
---|---|
AF Size - Metric | 8.3mm |
External Diameter | 10.29mm |
Overall Length | 70mm |
Shank Dia | 11.1mm |
TPI (f) | 27 |
Tap Type | Straight Flute |
Thread Pitch | 27mm |
Thread Size | 1/8" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a E7101/8?
Additional datasheets, footprints and schematics for E7101/8 are listed on our Part Details page. You can also find images and similar parts to E7101/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E7101/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E7101/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E7101/8 fall under?
The E7101/8 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Taps > Bottoming.
Can I view similar or alternative parts?
You can view similar parts to E7101/8 when available in the Bottoming range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E7101/8 you can contact the distributor directly for product support, shipping queries etc.
Is the E7101/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E7101/8 have stock available?
There is no stock from authorised distributors for E7101/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E7101/8 often in real-time on the comparison pages.
What if I can't find stock of E7101/8?
You can fill out our help required form which you can use to request a quote for E7101/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.