Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Thread Length | 27mm |
---|---|
AF Size - Metric | 10.7mm |
External Diameter | 13.72mm |
Overall Length | 75mm |
Shank Dia | 14.3mm |
TPI (f) | 18 |
Tap Type | Straight Flute |
Thread Pitch | 18mm |
Thread Size | 1/4" |
RoHS Compliant | NA |
Hand Tap, Hss, Gt, 1/4" Npt | Newark Electronics |
Where can I find additional details, specifications and documents for a E7101/4?
Additional datasheets, footprints and schematics for E7101/4 are listed on our Part Details page. You can also find images and similar parts to E7101/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E7101/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E7101/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E7101/4 fall under?
The E7101/4 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Taps > Bottoming.
Can I view similar or alternative parts?
You can view similar parts to E7101/4 when available in the Bottoming range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E7101/4 you can contact the distributor directly for product support, shipping queries etc.
Is the E7101/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E7101/4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E7101/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E7101/4 often in real-time on the comparison pages.
What if I can't find stock of E7101/4?
You can fill out our help required form which you can use to request a quote for E7101/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.