Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
SWITCH, PIN PLUNGER, SPDT, 10A, 125V | element14 |
Switch, Pin Plunger, Spdt, 10A, 125V | Newark Electronics |
Basic / Snap Action Switches | Sager |
Where can I find additional details, specifications and documents for a E6900A0?
Additional datasheets, footprints and schematics for E6900A0 are listed on our Part Details page. You can also find images and similar parts to E6900A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E6900A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E6900A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E6900A0 fall under?
The E6900A0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E6900A0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E6900A0 you can contact the distributor directly for product support, shipping queries etc.
Is the E6900A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E6900A0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for E6900A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E6900A0 often in real-time on the comparison pages.
What if I can't find stock of E6900A0?
You can fill out our help required form which you can use to request a quote for E6900A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.