Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.97
|
788
in stock
|
Buy Now | |
Sager
from US$3.83
|
5,568
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$4.42
|
543
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
-
|
Buy Now | |
element14
from US$4.88
|
-
|
Buy Now | |
Farnell
from US$5.51
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Quick Connect |
Product Range | - |
Basic / Snap Action Switches SPDT 10A PANEL MOUNT | Sager |
Panel mount p/button switch,SP,10A,475 | RS |
ZF Friedrichshafen AG Pushbutton Switch OFF-(ON) 1NO Snap-In White | Distrelec |
Pushbutton Switch, Spdt, 10A, 125V | Newark Electronics |
PUSHBUTTON SWITCH, SPDT, 10A, 125V | element14 |
Where can I find additional details, specifications and documents for a E69-30A?
Additional datasheets, footprints and schematics for E69-30A are listed on our Part Details page. You can also find images and similar parts to E69-30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E69-30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E69-30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E69-30A fall under?
The E69-30A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E69-30A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E69-30A you can contact the distributor directly for product support, shipping queries etc.
Is the E69-30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E69-30A have stock available?
Authorised distributors including Sager, Rapid Electronics, RS, Distrelec and Newark Electronics have stock available or on a lead time for E69-30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E69-30A often in real-time on the comparison pages.
What if I can't find stock of E69-30A?
You can fill out our help required form which you can use to request a quote for E69-30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.