Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | T |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | - |
Output Voltage Max | 12VDC |
Output Voltage Min | - |
Product Range | - |
Accuracy | ± 0.5% |
Approval Bodies | CE cRUus |
Colour | Black |
Control Modes | 2/20 s |
Control Output Rating | ON/OFF or 2-PID (with auto-tuning) |
Display | LCD |
External Depth | 78mm |
External Length / Height | 48mm |
External Width | 48mm |
For Use With | Temperature Alarm Applications |
Output | SPST-NO 250V ac 1A (resistive load) |
Output Contact | SPST-NO 250V ac 3A (resistive load) |
Output Type | Voltage |
Power Consumption | 5VA |
Relay Output | 3A |
Resistance | 20Mohm |
Storage Temperature Max | 65°C |
Storage Temperature Min | -25°C |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Weight | 120g |
Temp. controller, LITE, DIN48x48, 12 VDC | RS |
Omron Industrial Automation Temperature Regulator E5CSV 240VAC RTD / Thermocouple | Distrelec |
Temperature Controller, Volt Op | Newark Electronics |
TEMPERATURE CONTROLLER, VOLT OP | element14 |
Where can I find additional details, specifications and documents for a E5CSVQ1T500AC100240V?
Additional datasheets, footprints and schematics for E5CSVQ1T500AC100240V are listed on our Part Details page. You can also find images and similar parts to E5CSVQ1T500AC100240V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5CSVQ1T500AC100240V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5CSVQ1T500AC100240V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5CSVQ1T500AC100240V fall under?
The E5CSVQ1T500AC100240V is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5CSVQ1T500AC100240V when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5CSVQ1T500AC100240V you can contact the distributor directly for product support, shipping queries etc.
Is the E5CSVQ1T500AC100240V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5CSVQ1T500AC100240V have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for E5CSVQ1T500AC100240V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5CSVQ1T500AC100240V often in real-time on the comparison pages.
What if I can't find stock of E5CSVQ1T500AC100240V?
You can fill out our help required form which you can use to request a quote for E5CSVQ1T500AC100240V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.