Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Eaton E50 Series Heavy Duty Limit Switches |
---|---|
Product Range | - |
Operating Force Max | 1.8in-lb |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Eaton E50 Series Heavy Duty Limit Switches |
---|---|
Operating Force Max | 1.8in-lb |
RoHS Compliant | No |
Limit Switch Body E50 10A at 240 Vac 1A at 250 Vdc 1NO-1NC, E50 Series | Eaton - Cutler Hammer E50SN | RS Americas |
Body, Limit Switch | Carlton-Bates |
Limit Switch Body | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a E50SN?
Additional datasheets, footprints and schematics for E50SN are listed on our Part Details page. You can also find images and similar parts to E50SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E50SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E50SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E50SN fall under?
The E50SN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E50SN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E50SN you can contact the distributor directly for product support, shipping queries etc.
Is the E50SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E50SN have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for E50SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E50SN often in real-time on the comparison pages.
What if I can't find stock of E50SN?
You can fill out our help required form which you can use to request a quote for E50SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.