Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Frequency Range | 9kHz to 110GHz |
---|---|
Power Measuring Range | -70dBm to +44dBm |
Measurement Speed | 400 readings / second |
Accuracy | +/- 5% |
Amplitude Accuracy | ± 0.8% |
Weight | 4.1kg |
RoHS Compliant | Yes |
Power Meter, 110Ghz, -70Dbm To +44Dbm | Newark Electronics |
Meter, Power | Keysight Technologies E4417A | RS Americas |
Where can I find additional details, specifications and documents for a E4417A?
Additional datasheets, footprints and schematics for E4417A are listed on our Part Details page. You can also find images and similar parts to E4417A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E4417A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E4417A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E4417A fall under?
The E4417A is listed under Test & Measurement > RF Test Equipment > RF Power Meters.
Can I view similar or alternative parts?
You can view similar parts to E4417A when available in the RF Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E4417A you can contact the distributor directly for product support, shipping queries etc.
Is the E4417A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E4417A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for E4417A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E4417A often in real-time on the comparison pages.
What if I can't find stock of E4417A?
You can fill out our help required form which you can use to request a quote for E4417A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.