Status: | Unknown |
---|---|
Series: | ESA Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | ESA Series |
Test Frequency Range | 9kHz to 1.5GHz |
External Height | 222mm |
External Width | 416mm |
External Depth | 516mm |
Weight | 13.2kg |
RoHS Compliant | NA |
Analyzer, Spectrum, 9Khz To 1.5Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a E4411B BAS?
Additional datasheets, footprints and schematics for E4411B BAS are listed on our Part Details page. You can also find images and similar parts to E4411B BAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E4411B BAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E4411B BAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E4411B BAS fall under?
The E4411B BAS is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to E4411B BAS when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E4411B BAS you can contact the distributor directly for product support, shipping queries etc.
Is the E4411B BAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E4411B BAS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E4411B BAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E4411B BAS often in real-time on the comparison pages.
What if I can't find stock of E4411B BAS?
You can fill out our help required form which you can use to request a quote for E4411B BAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.